U.S. Plastic Corporation High Density Polyethylene (HDPE) Sheeting 42591

Description
These sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be cemented but are easily welded with plastic welder. Can be cut with a carbide tipped blade and drilled with regular metal bits. Not UV stabilized but meets FDA standards. The High Density Polyethylene has a density of 0.95. Rigid, good impact resistance and abrasion resistance. Color is translucent white. Working temperature -60F to 180F. Forming temperature is 295F. Meets FDA standards. The 3/8" and 1/2" of the 48" x 96" sheet are stress relieved.
Description
These sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be cemented but are easily welded with plastic welder. Can be cut with a carbide tipped blade and drilled with regular metal bits. Not UV stabilized but meets FDA standards. The High Density Polyethylene has a density of 0.95. Rigid, good impact resistance and abrasion resistance. Color is translucent white. Working temperature -60F to 180F. Forming temperature is 295F. Meets FDA standards. The 3/8" and 1/2" of the 48" x 96" sheet are stress relieved.

Suppliers

Company
Product
Description
Supplier Links
High Density Polyethylene (HDPE) Sheeting - 42591 - U.S. Plastic Corporation
Lima, OH, USA
High Density Polyethylene (HDPE) Sheeting
42591
High Density Polyethylene (HDPE) Sheeting 42591
These sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be cemented but are easily welded with plastic welder. Can be cut with a carbide tipped blade and drilled with regular metal bits. Not UV stabilized but meets FDA standards. The High Density Polyethylene has a density of 0.95. Rigid, good impact resistance and abrasion resistance. Color is translucent white. Working temperature -60F to 180F. Forming temperature is 295F. Meets FDA standards. The 3/8" and 1/2" of the 48" x 96" sheet are stress relieved.

These sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be cemented but are easily welded with plastic welder. Can be cut with a carbide tipped blade and drilled with regular metal bits. Not UV stabilized but meets FDA standards. The High Density Polyethylene has a density of 0.95. Rigid, good impact resistance and abrasion resistance. Color is translucent white. Working temperature -60F to 180F. Forming temperature is 295F. Meets FDA standards. The 3/8" and 1/2" of the 48" x 96" sheet are stress relieved.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 42591
Product Name High Density Polyethylene (HDPE) Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details
Rubber Sheets - 205499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.2362 inch (6 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Autoflex PC -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details