U.S. Plastic Corporation Polycarbonate Twinwall Panels 44207

Description
Excellent insulation, ribbed configuration of the multi-walled sheets traps air within the sheet, providing outstanding thermal insulation. Ideal for applications where specific light transmission is required. Impact strength 200 times greater than glass and 8 times greater than acrylic. 1/6 the weight of glass and 1/3 the weight of acrylic. Solar grade co-extruded layer protects the sheets against yellowing and surface wear from extended UV exposure. 100% recyclable. Maintains properties from -40F to 248F. Minimum bend radius is 43.75" for cold formed arches. Use 100% silicone sealant with these panels. Other colors and sizes are available upon request.
Description
Excellent insulation, ribbed configuration of the multi-walled sheets traps air within the sheet, providing outstanding thermal insulation. Ideal for applications where specific light transmission is required. Impact strength 200 times greater than glass and 8 times greater than acrylic. 1/6 the weight of glass and 1/3 the weight of acrylic. Solar grade co-extruded layer protects the sheets against yellowing and surface wear from extended UV exposure. 100% recyclable. Maintains properties from -40F to 248F. Minimum bend radius is 43.75" for cold formed arches. Use 100% silicone sealant with these panels. Other colors and sizes are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Twinwall Panels - 44207 - U.S. Plastic Corporation
Lima, OH, USA
Polycarbonate Twinwall Panels
44207
Polycarbonate Twinwall Panels 44207
Excellent insulation, ribbed configuration of the multi-walled sheets traps air within the sheet, providing outstanding thermal insulation. Ideal for applications where specific light transmission is required. Impact strength 200 times greater than glass and 8 times greater than acrylic. 1/6 the weight of glass and 1/3 the weight of acrylic. Solar grade co-extruded layer protects the sheets against yellowing and surface wear from extended UV exposure. 100% recyclable. Maintains properties from -40F to 248F. Minimum bend radius is 43.75" for cold formed arches. Use 100% silicone sealant with these panels. Other colors and sizes are available upon request.

Excellent insulation, ribbed configuration of the multi-walled sheets traps air within the sheet, providing outstanding thermal insulation. Ideal for applications where specific light transmission is required. Impact strength 200 times greater than glass and 8 times greater than acrylic. 1/6 the weight of glass and 1/3 the weight of acrylic. Solar grade co-extruded layer protects the sheets against yellowing and surface wear from extended UV exposure. 100% recyclable. Maintains properties from -40F to 248F. Minimum bend radius is 43.75" for cold formed arches. Use 100% silicone sealant with these panels. Other colors and sizes are available upon request.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44207
Product Name Polycarbonate Twinwall Panels
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
Plastic Sheets - 129814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.3150 inch (8 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
STAYSTIK ® 682 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics; Semiconductors or IC Packaging
View Details