U.S. Plastic Corporation Expanded High Density Rigid PVC Sheet 42504

Description
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.
Description
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.

Suppliers

Company
Product
Description
Supplier Links
Expanded High Density Rigid PVC Sheet - 42504 - U.S. Plastic Corporation
Lima, OH, USA
Expanded High Density Rigid PVC Sheet
42504
Expanded High Density Rigid PVC Sheet 42504
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.

This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 42504
Product Name Expanded High Density Rigid PVC Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
End plate - 264-369 - WAGO
Specs
Form / Shape Plate
Thickness 0.9646 inch (24.5 mm)
Width / O.D. 0.1575 inch (4 mm)
View Details