U.S. Plastic Corporation High Temperature CPVC Full Sheet 43140

Description
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Sheets larger then 38" x 48" must ship motor freight.
Description
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Sheets larger then 38" x 48" must ship motor freight.

Suppliers

Company
Product
Description
Supplier Links
High Temperature CPVC Full Sheet - 43140 - U.S. Plastic Corporation
Lima, OH, USA
High Temperature CPVC Full Sheet
43140
High Temperature CPVC Full Sheet 43140
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Sheets larger then 38" x 48" must ship motor freight.

CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is virtually immune to solvents or direct attack by inorganic reagents, aliphatic hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Sheets larger then 38" x 48" must ship motor freight.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 43140
Product Name High Temperature CPVC Full Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Fence Privacy -Industrial Pre-Woven -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.38 inch (60.32 mm)
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
End plate - 280-343 - WAGO
Specs
Form / Shape Plate
Thickness 1.52 inch (38.5 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details