U.S. Plastic Corporation Natural Acetron GP Acetal Rectangular Bar 42339

Description
Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and is USDA compliant. Ultimate tensile strength, 9500 psi. Standard 4' lengths; sold in 1' intervals.
Description
Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and is USDA compliant. Ultimate tensile strength, 9500 psi. Standard 4' lengths; sold in 1' intervals.

Suppliers

Company
Product
Description
Supplier Links
Natural Acetron GP Acetal Rectangular Bar - 42339 - U.S. Plastic Corporation
Lima, OH, USA
Natural Acetron GP Acetal Rectangular Bar
42339
Natural Acetron GP Acetal Rectangular Bar 42339
Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and is USDA compliant. Ultimate tensile strength, 9500 psi. Standard 4' lengths; sold in 1' intervals.

Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and is USDA compliant. Ultimate tensile strength, 9500 psi. Standard 4' lengths; sold in 1' intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 42339
Product Name Natural Acetron GP Acetal Rectangular Bar
Form / Shape Bar Stock or Rod Stock
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Fence Slats - FinLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
Plastic Rods - 1847169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 4.33 inch (110 mm)
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details