U.S. Plastic Corporation Polycarbonate Twinwall Panels 44101

Description
Excellent insulation, ribbed configuration of the multi-walled sheets traps air within the sheet, providing outstanding thermal insulation. Ideal for applications where specific light transmission is required. Impact strength 200 times greater than glass and 8 times greater than acrylic. 1/6 the weight of glass and 1/3 the weight of acrylic. Solar grade co-extruded layer protects the sheets against yellowing and surface wear from extended UV exposure. 100% recyclable. Maintains properties from -40F to 248F. Minimum bend radius is 43.75" for cold formed arches. Use 100% silicone sealant with these panels. Other colors and sizes are available upon request.
Description
Excellent insulation, ribbed configuration of the multi-walled sheets traps air within the sheet, providing outstanding thermal insulation. Ideal for applications where specific light transmission is required. Impact strength 200 times greater than glass and 8 times greater than acrylic. 1/6 the weight of glass and 1/3 the weight of acrylic. Solar grade co-extruded layer protects the sheets against yellowing and surface wear from extended UV exposure. 100% recyclable. Maintains properties from -40F to 248F. Minimum bend radius is 43.75" for cold formed arches. Use 100% silicone sealant with these panels. Other colors and sizes are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Twinwall Panels - 44101 - U.S. Plastic Corporation
Lima, OH, USA
Polycarbonate Twinwall Panels
44101
Polycarbonate Twinwall Panels 44101
Excellent insulation, ribbed configuration of the multi-walled sheets traps air within the sheet, providing outstanding thermal insulation. Ideal for applications where specific light transmission is required. Impact strength 200 times greater than glass and 8 times greater than acrylic. 1/6 the weight of glass and 1/3 the weight of acrylic. Solar grade co-extruded layer protects the sheets against yellowing and surface wear from extended UV exposure. 100% recyclable. Maintains properties from -40F to 248F. Minimum bend radius is 43.75" for cold formed arches. Use 100% silicone sealant with these panels. Other colors and sizes are available upon request.

Excellent insulation, ribbed configuration of the multi-walled sheets traps air within the sheet, providing outstanding thermal insulation. Ideal for applications where specific light transmission is required. Impact strength 200 times greater than glass and 8 times greater than acrylic. 1/6 the weight of glass and 1/3 the weight of acrylic. Solar grade co-extruded layer protects the sheets against yellowing and surface wear from extended UV exposure. 100% recyclable. Maintains properties from -40F to 248F. Minimum bend radius is 43.75" for cold formed arches. Use 100% silicone sealant with these panels. Other colors and sizes are available upon request.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44101
Product Name Polycarbonate Twinwall Panels
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Bellows Seals -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Semiconductors or IC Packaging; Chemical and pharmaceutical industry Semiconductor manufacturing industry Medical and biotechnology industry
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
End plate - 281-334 - WAGO
Specs
Form / Shape Plate
Thickness 1.07 inch (27.2 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details