U.S. Plastic Corporation Clear Acrylic Circles 44187

Description
Crystal clear dense quality machined edge, acrylic circles. They are suitable for dial covers and art and they are covered with protective paper. Tolerance +/- .012". Circles are 1/8" thick.
Description
Crystal clear dense quality machined edge, acrylic circles. They are suitable for dial covers and art and they are covered with protective paper. Tolerance +/- .012". Circles are 1/8" thick.

Suppliers

Company
Product
Description
Supplier Links
Clear Acrylic Circles - 44187 - U.S. Plastic Corporation
Lima, OH, USA
Clear Acrylic Circles
44187
Clear Acrylic Circles 44187
Crystal clear dense quality machined edge, acrylic circles. They are suitable for dial covers and art and they are covered with protective paper. Tolerance +/- .012". Circles are 1/8" thick.

Crystal clear dense quality machined edge, acrylic circles. They are suitable for dial covers and art and they are covered with protective paper. Tolerance +/- .012". Circles are 1/8" thick.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44187
Product Name Clear Acrylic Circles
Chemical System Acrylic or Polyacrylate
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Winged Slat -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
Rubber Sheets - 5063258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.1181 inch (3 mm)
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details