U.S. Plastic Corporation Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes
Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more
| Product Name | Notes |
|---|---|
| A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating... | |
| Available in six different colors that stand to identify certain food groups. Made of Sanatec, a high density polyethylene specially formulated for the manufacture of quality cutting boards. Sanatec's special... | |
| Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected... | |
| Constructed with high strength polyethylene film and heavy-duty scrim reinforcement, laminated together with a layer of molten polyethylene for construction applications. Resists puncturing and tearing. Not UV resistant. 6 mil; | |
| Desinged for reinforcing corners in boxes, cases, and food bins. | |
| Great for many different projects and are easy to cut, drill, and polish to whatever shapes you may need. They are perfect for thousands of jobs. These colors are very... | |
| If it's worth covering, it's worth covering with Warp's Genuine Coverall. Warp's Genuine Top Quality Plastic Sheeting is Guaranteed Full Weight and Full Measure. Always! Warp's Coverall is the Original... | |
| Made of Sanatec, a high density polyethylene specially formulated for the manufacture of quality cutting boards. Sanatec's special surface finish insures long product life and will not dull knives. Sanatec... | |
| Molded in clear acrylic, squares are completely transparent, versatile, and exhibits great resistance to breakage. Excellent material to use in many craft applications. 1/8" thick. | |
| Molded in clear acrylic. Has micro dots which improve solvent flow for stronger bonding. Used for sliding panels or opening swing doors. Perfect for any type of display. Dimensions: 1"... | |
| Molded in clear acrylic. Rugged high impact brace is designed for cabinet or furniture application where space is limited. Dimensions: 1-1/4" L x 1-1/4" W x 3/4" H. | |
| Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has... | |
| Protect your work environment against cross contamination with these color coded cutting boards. Available in six different colors that stand to identify certain food groups. Made of Sanatec, a high... | |
| Protect your work environment against cross contamination with these color coded cutting boards. Bright, easy to spot colors offer cutting boards that meet FDA, USDA, and NSF requirements. Available in... | |
| These are white PTFE discs for weighing pans and many other uses. They are .010" thick. PTFE has a virtually universal chemical inertness; of commercial chemicals, only molten alkali metals... | |
| These cubes are great for making paperweights, mounting art, and many other creative projects. They are easily sanded to what you need and are available in unpolished and polished. | |
| This conveyor rail snap-on fits over conveyor bed or side rails 1/4" to 5/16" thick. | |
| This conveyor rail snap-on wear strip fits over conveyor bed or side rails 1/8" to 3/16" thick. | |
| This general purpose snap-on grips rails 1/8" to 1/4" thick. | |
| This general purpose snap-on grips rails up to 1/16" thick. | |
| This general purpose snap-on grips rails up to 3/16" thick. | |
| This large snap-on is for 3/4" half round guide rails commonly used on bottling conveyors or other conveying equipment. | |
| This PVC threaded rod is lightweight, non-corrosive, vibration resistant and anti-magnetic PVC. Maximum temperature is 140F. Priced per foot, sold in 5' lengths only. | |
| This sheet weighs 132 Lbs. per 67' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association... | |
| This sheet weighs 142 Lbs. per 36' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association... | |
| This sheet weighs 148 Lbs. per 50' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association... | |
| This sheet weighs 197 Lbs. per 50' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association... | |
| This sheet weighs 198 Lbs. per 67' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association... | |
| This sheet weighs 214 Lbs. per 18' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association... | |
| This sheet weighs 214 Lbs. per 36' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association... | |
| This sheet weighs 238 Lbs. per 40' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association... | |
| This sheet weighs 284 Lbs. per 18' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association... | |
| This sheet weighs 297 Lbs. per 25' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association... | |
| This sheet weighs 297 Lbs. per 50' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association... | |
| This sheet weighs 394 Lbs. per 25' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association... | |
| This sheet weighs 394 Lbs. per 50' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association... | |
| This sheet weighs 96 Lbs. per 67' roll. These Neoprene Sheets have good weather-resistance, moderate resistance to petroleum-based fluids and good physical properties (Properties shown based on Rubber Manufacturers Association... | |
| This snap-on edge protector is for sheet metal from 1/16" to 3/32" thick. It has a heavy duty wall. | |
| This snap-on is for 5/8" half round guide rails commonly used on bottling conveyor or other conveying equipment. | |
| This stock is of natural color. It is used where sliding abrasion occurs or where metal parts meet, causing friction or abrasion wear. It is excellent for chute and hopper... | |
| This thin general purpose snap-on grips rails 1/16" to 1/8" thick. | |
| This threaded rod is lightweight, inert, non-toxic, tasteless, weather resistant, non-aging, non-sparking, mechanically stable, non-flammable and will not support combustion. Maximum temperature is 200F. Excellent for use in chemical industry,... | |
| Tough plastic for tough jobs in construction and agriculture. Meets building code specifications. Sun-resistant black outperforms clear in outdoor applications. All Warp's Poly-cover plastic is guaranteed to be full weight... | |
| Transparent, thermoplastic sheet used widely in the point of purchase industry. Products offer superior impact strength over acrylic and cost effectiveness compared to polycarbonate, and offers deep draws, complex die-cuts,... | |
| We want to make it simple for you to obtain small sizes without having to purchase a full sheet. These are great if you have a need for a small... | |
| Weighs 106 Lbs. per 67' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR... | |
| Weighs 113 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets... | |
| Weighs 114 Lbs. per 18' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR... | |
| Weighs 114 Lbs. per 36' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR... | |
| Weighs 127 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets... | |
| Weighs 152 Lbs. per 18' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR... | |
| Weighs 152 Lbs. per 36' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR... | |
| Weighs 158 Lbs. per 50' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR... | |
| Weighs 165 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets... | |
| Weighs 169 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets... | |
| Weighs 211 Lbs. per 25' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR... | |
| Weighs 211 Lbs. per 50' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR... | |
| Weighs 226 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets... | |
| Weighs 316 Lbs. per 50' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR... | |
| Weighs 422 Lbs. per 50' roll. Red SBR Sheet has Good physical properties (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition). This commercial grade red SBR... | |
| Weighs 63 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets... | |
| Weighs 84 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets... | |
| Weighs 85 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets... |
| << Prev |