U.S. Plastic Corporation Acrylic Square Rod 44137

Description
Be creative with clear extruded acrylic shapes. They are great for do-it-yourself projects. UV stabilized. It has a max temp of 180F. Priced per foot, sold in 6' sections only.
Description
Be creative with clear extruded acrylic shapes. They are great for do-it-yourself projects. UV stabilized. It has a max temp of 180F. Priced per foot, sold in 6' sections only.

Suppliers

Company
Product
Description
Supplier Links
Acrylic Square Rod - 44137 - U.S. Plastic Corporation
Lima, OH, USA
Acrylic Square Rod
44137
Acrylic Square Rod 44137
Be creative with clear extruded acrylic shapes. They are great for do-it-yourself projects. UV stabilized. It has a max temp of 180F. Priced per foot, sold in 6' sections only.

Be creative with clear extruded acrylic shapes. They are great for do-it-yourself projects. UV stabilized. It has a max temp of 180F. Priced per foot, sold in 6' sections only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44137
Product Name Acrylic Square Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Industrial Pre-Woven -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.38 inch (60.32 mm)
View Details
Plastic Rods - 770692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 0.7874 inch (20 mm)
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details