U.S. Plastic Corporation Polycarbonate Round Rod 43280

Description
This rod has high impact strength, good machinability, and dimensional stability. It is low water absorbtion, with thermal properties from -40F to 270F. It is good for high voltage switches, electrical insulators and connectors, and replacement for metal components where wear and impact are important. It is translucent, not transparent and is UV resistant. Standard length 10', but is sold in 2' intervals.
Description
This rod has high impact strength, good machinability, and dimensional stability. It is low water absorbtion, with thermal properties from -40F to 270F. It is good for high voltage switches, electrical insulators and connectors, and replacement for metal components where wear and impact are important. It is translucent, not transparent and is UV resistant. Standard length 10', but is sold in 2' intervals.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Round Rod - 43280 - U.S. Plastic Corporation
Lima, OH, USA
Polycarbonate Round Rod
43280
Polycarbonate Round Rod 43280
This rod has high impact strength, good machinability, and dimensional stability. It is low water absorbtion, with thermal properties from -40F to 270F. It is good for high voltage switches, electrical insulators and connectors, and replacement for metal components where wear and impact are important. It is translucent, not transparent and is UV resistant. Standard length 10', but is sold in 2' intervals.

This rod has high impact strength, good machinability, and dimensional stability. It is low water absorbtion, with thermal properties from -40F to 270F. It is good for high voltage switches, electrical insulators and connectors, and replacement for metal components where wear and impact are important. It is translucent, not transparent and is UV resistant. Standard length 10', but is sold in 2' intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 43280
Product Name Polycarbonate Round Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details
Plastic Rods - 1935323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.15 inch (80 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Process Chemistry -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics
View Details