U.S. Plastic Corporation Expanded High Density Rigid PVC Sheet 44170

Description
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.
Description
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.

Suppliers

Company
Product
Description
Supplier Links
Expanded High Density Rigid PVC Sheet - 44170 - U.S. Plastic Corporation
Lima, OH, USA
Expanded High Density Rigid PVC Sheet
44170
Expanded High Density Rigid PVC Sheet 44170
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.

This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44170
Product Name Expanded High Density Rigid PVC Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
ptfe bush coupling -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical Processing Machinery,Food and Pharmaceutical Equipment
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details