U.S. Plastic Corporation Expanded High Density Rigid PVC Sheet 44156

Description
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.
Description
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.

Suppliers

Company
Product
Description
Supplier Links
Expanded High Density Rigid PVC Sheet - 44156 - U.S. Plastic Corporation
Lima, OH, USA
Expanded High Density Rigid PVC Sheet
44156
Expanded High Density Rigid PVC Sheet 44156
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.

This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44156
Product Name Expanded High Density Rigid PVC Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Winged Slat -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
Plastic Sheets - 8099695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.0984 inch (2.5 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
XtraForm 2D Gloss & Antiglare -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details