U.S. Plastic Corporation Expanded High Density Rigid PVC Sheet 42636

Description
Excellent for signs and displays. A moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Characteristics: Foamed PVC sheet material that is approx. 1/2 the weight of solid PVC. Durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface. Can be painted, printed, silk screened, laminated, etc. Easy to clean, attractive surface and fire retardant. Good sound dampening - UL 94 Flammability Class 94 V-O-945. USDA compliant.
Description
Excellent for signs and displays. A moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Characteristics: Foamed PVC sheet material that is approx. 1/2 the weight of solid PVC. Durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface. Can be painted, printed, silk screened, laminated, etc. Easy to clean, attractive surface and fire retardant. Good sound dampening - UL 94 Flammability Class 94 V-O-945. USDA compliant.

Suppliers

Company
Product
Description
Supplier Links
Expanded High Density Rigid PVC Sheet - 42636 - U.S. Plastic Corporation
Lima, OH, USA
Expanded High Density Rigid PVC Sheet
42636
Expanded High Density Rigid PVC Sheet 42636
Excellent for signs and displays. A moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Characteristics: Foamed PVC sheet material that is approx. 1/2 the weight of solid PVC. Durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface. Can be painted, printed, silk screened, laminated, etc. Easy to clean, attractive surface and fire retardant. Good sound dampening - UL 94 Flammability Class 94 V-O-945. USDA compliant.

Excellent for signs and displays. A moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Characteristics: Foamed PVC sheet material that is approx. 1/2 the weight of solid PVC. Durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface. Can be painted, printed, silk screened, laminated, etc. Easy to clean, attractive surface and fire retardant. Good sound dampening - UL 94 Flammability Class 94 V-O-945. USDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 42636
Product Name Expanded High Density Rigid PVC Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details
Rubber Sheets - 205529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
XtraForm 3D Gloss -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details