U.S. Plastic Corporation High Impact Styrene Sheet 43338

Description
Use this high impact styrene sheet for models, prototypes, signs, displays, enclosures, and more. It can be drilled, threaded, sawed, sheared, punched and machined. It can also be painted and has excellent forming properties (vacuum pressure). It is non-toxic and odorless, dimensionally stable, has low water absorption, and is heat and electronically sealable. The standard sheet size is 40 inches x 72 inches, and is sold in this full sheet size only. Max heat resistance is 180 deg F and the forming temp is -325 deg F to 350 deg F. It meets FDA standards, but is not UV stabilized. #43338 is available only in 48 in x 96 in.
Description
Use this high impact styrene sheet for models, prototypes, signs, displays, enclosures, and more. It can be drilled, threaded, sawed, sheared, punched and machined. It can also be painted and has excellent forming properties (vacuum pressure). It is non-toxic and odorless, dimensionally stable, has low water absorption, and is heat and electronically sealable. The standard sheet size is 40 inches x 72 inches, and is sold in this full sheet size only. Max heat resistance is 180 deg F and the forming temp is -325 deg F to 350 deg F. It meets FDA standards, but is not UV stabilized. #43338 is available only in 48 in x 96 in.

Suppliers

Company
Product
Description
Supplier Links
High Impact Styrene Sheet - 43338 - U.S. Plastic Corporation
Lima, OH, USA
High Impact Styrene Sheet
43338
High Impact Styrene Sheet 43338
Use this high impact styrene sheet for models, prototypes, signs, displays, enclosures, and more. It can be drilled, threaded, sawed, sheared, punched and machined. It can also be painted and has excellent forming properties (vacuum pressure). It is non-toxic and odorless, dimensionally stable, has low water absorption, and is heat and electronically sealable. The standard sheet size is 40 inches x 72 inches, and is sold in this full sheet size only. Max heat resistance is 180 deg F and the forming temp is -325 deg F to 350 deg F. It meets FDA standards, but is not UV stabilized. #43338 is available only in 48 in x 96 in.

Use this high impact styrene sheet for models, prototypes, signs, displays, enclosures, and more. It can be drilled, threaded, sawed, sheared, punched and machined. It can also be painted and has excellent forming properties (vacuum pressure). It is non-toxic and odorless, dimensionally stable, has low water absorption, and is heat and electronically sealable. The standard sheet size is 40 inches x 72 inches, and is sold in this full sheet size only. Max heat resistance is 180 deg F and the forming temp is -325 deg F to 350 deg F. It meets FDA standards, but is not UV stabilized. #43338 is available only in 48 in x 96 in.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 43338
Product Name High Impact Styrene Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
ptfe valve seat -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Material Type BioMedical
Industry Electronics; Sanitary; Chemical and petroleum industry Electrical and electronic industry Medical and pharmaceutical industry Medical and pharmaceutical industry
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details