U.S. Plastic Corporation Extruded & Cast Acrylic Sheet 44232

Description
Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless. Light transmittance of 92%. Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Extruded Acrylic sheet can be used at temperatures from -30F (-34C) up to 190F (88C), depending on the application. It is recommended that temperatures not exceed 160F (71C) for continuous service, or 190F (88C) for short, intermittent use. Forming temperature for Extruded Acrylic is 290F - 320F. Clear acrylic is FDA compliant.
Description
Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless. Light transmittance of 92%. Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Extruded Acrylic sheet can be used at temperatures from -30F (-34C) up to 190F (88C), depending on the application. It is recommended that temperatures not exceed 160F (71C) for continuous service, or 190F (88C) for short, intermittent use. Forming temperature for Extruded Acrylic is 290F - 320F. Clear acrylic is FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
Extruded & Cast Acrylic Sheet - 44232 - U.S. Plastic Corporation
Lima, OH, USA
Extruded & Cast Acrylic Sheet
44232
Extruded & Cast Acrylic Sheet 44232
Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless. Light transmittance of 92%. Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Extruded Acrylic sheet can be used at temperatures from -30F (-34C) up to 190F (88C), depending on the application. It is recommended that temperatures not exceed 160F (71C) for continuous service, or 190F (88C) for short, intermittent use. Forming temperature for Extruded Acrylic is 290F - 320F. Clear acrylic is FDA compliant.

Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as acetates, polycarbonates or vinyls. Meets ANSI Z97.1 for use as a safety glazing material. Clear, colorless. Light transmittance of 92%. Components made of Acrylic sheet should not be exposed to high heat sources such as high wattage incandescent lamps, unless the finished product is ventilated to permit the dissipation of heat. Extruded Acrylic sheet can be used at temperatures from -30F (-34C) up to 190F (88C), depending on the application. It is recommended that temperatures not exceed 160F (71C) for continuous service, or 190F (88C) for short, intermittent use. Forming temperature for Extruded Acrylic is 290F - 320F. Clear acrylic is FDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44232
Product Name Extruded & Cast Acrylic Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PTFE caps -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry OEM or Industrial; Chemical Storage,Sample Preservation,Pharmaceuticals,Laboratory Research,Industrial Applications
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Fence Privacy - Fence Weave -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; LDPE
Thickness 0.0240 inch (0.6096 mm)
View Details