U.S. Plastic Corporation Lexan Polycarbonate 9034 Sheeting 43032

Description
Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator than glass, Lexan 9034 sheet contributes to lower energy costs. It is virtually unbreakable, making its products an excellent candidate for safety in areas where parts may be exposed to high impact. Will withstand -40F to 180F continuous and 250F short term with no load. Forming temperature is approximately 375F. Excellent thermoforming characteristics. Cold form radius no tighter than 100 times the thickness of the material. Superior fire performance. UL listed for burglary resistance. No UV treated surface. Typical applications include interior applications for industrial and commercial, interior glazing in security areas, fabricated parts, industrial machine guards and much more. Not FDA compliant.
Description
Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator than glass, Lexan 9034 sheet contributes to lower energy costs. It is virtually unbreakable, making its products an excellent candidate for safety in areas where parts may be exposed to high impact. Will withstand -40F to 180F continuous and 250F short term with no load. Forming temperature is approximately 375F. Excellent thermoforming characteristics. Cold form radius no tighter than 100 times the thickness of the material. Superior fire performance. UL listed for burglary resistance. No UV treated surface. Typical applications include interior applications for industrial and commercial, interior glazing in security areas, fabricated parts, industrial machine guards and much more. Not FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
Lexan  Polycarbonate 9034 Sheeting - 43032 - U.S. Plastic Corporation
Lima, OH, USA
Lexan Polycarbonate 9034 Sheeting
43032
Lexan Polycarbonate 9034 Sheeting 43032
Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator than glass, Lexan 9034 sheet contributes to lower energy costs. It is virtually unbreakable, making its products an excellent candidate for safety in areas where parts may be exposed to high impact. Will withstand -40F to 180F continuous and 250F short term with no load. Forming temperature is approximately 375F. Excellent thermoforming characteristics. Cold form radius no tighter than 100 times the thickness of the material. Superior fire performance. UL listed for burglary resistance. No UV treated surface. Typical applications include interior applications for industrial and commercial, interior glazing in security areas, fabricated parts, industrial machine guards and much more. Not FDA compliant.

Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator than glass, Lexan 9034 sheet contributes to lower energy costs. It is virtually unbreakable, making its products an excellent candidate for safety in areas where parts may be exposed to high impact. Will withstand -40F to 180F continuous and 250F short term with no load. Forming temperature is approximately 375F. Excellent thermoforming characteristics. Cold form radius no tighter than 100 times the thickness of the material. Superior fire performance. UL listed for burglary resistance. No UV treated surface. Typical applications include interior applications for industrial and commercial, interior glazing in security areas, fabricated parts, industrial machine guards and much more. Not FDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 43032
Product Name Lexan Polycarbonate 9034 Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details
Rubber Sheets - 205459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.7874 inch (20 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
Fototex -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details