U.S. Plastic Corporation Lexan Polycarbonate 9034 Sheeting 43028

Description
Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator than glass, Lexan 9034 sheet contributes to lower energy costs. It is virtually unbreakable, making its products an excellent candidate for safety in areas where parts may be exposed to high impact. Will withstand -40F to 180F continuous and 250F short term with no load. Forming temperature is approximately 375F. Excellent thermoforming characteristics. Cold form radius no tighter than 100 times the thickness of the material. Superior fire performance. UL listed for burglary resistance. No UV treated surface. Typical applications include interior applications for industrial and commercial, interior glazing in security areas, fabricated parts, industrial machine guards and much more. Not FDA compliant.
Description
Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator than glass, Lexan 9034 sheet contributes to lower energy costs. It is virtually unbreakable, making its products an excellent candidate for safety in areas where parts may be exposed to high impact. Will withstand -40F to 180F continuous and 250F short term with no load. Forming temperature is approximately 375F. Excellent thermoforming characteristics. Cold form radius no tighter than 100 times the thickness of the material. Superior fire performance. UL listed for burglary resistance. No UV treated surface. Typical applications include interior applications for industrial and commercial, interior glazing in security areas, fabricated parts, industrial machine guards and much more. Not FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
Lexan  Polycarbonate 9034 Sheeting - 43028 - U.S. Plastic Corporation
Lima, OH, USA
Lexan Polycarbonate 9034 Sheeting
43028
Lexan Polycarbonate 9034 Sheeting 43028
Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator than glass, Lexan 9034 sheet contributes to lower energy costs. It is virtually unbreakable, making its products an excellent candidate for safety in areas where parts may be exposed to high impact. Will withstand -40F to 180F continuous and 250F short term with no load. Forming temperature is approximately 375F. Excellent thermoforming characteristics. Cold form radius no tighter than 100 times the thickness of the material. Superior fire performance. UL listed for burglary resistance. No UV treated surface. Typical applications include interior applications for industrial and commercial, interior glazing in security areas, fabricated parts, industrial machine guards and much more. Not FDA compliant.

Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator than glass, Lexan 9034 sheet contributes to lower energy costs. It is virtually unbreakable, making its products an excellent candidate for safety in areas where parts may be exposed to high impact. Will withstand -40F to 180F continuous and 250F short term with no load. Forming temperature is approximately 375F. Excellent thermoforming characteristics. Cold form radius no tighter than 100 times the thickness of the material. Superior fire performance. UL listed for burglary resistance. No UV treated surface. Typical applications include interior applications for industrial and commercial, interior glazing in security areas, fabricated parts, industrial machine guards and much more. Not FDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 43028
Product Name Lexan Polycarbonate 9034 Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Irregular Shaped Parts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry electrical insulation parts,sealing parts,automobile parts,corrosive fluid conduit,connector accessories
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 1102-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
End plate - 2002-2791 - WAGO
Specs
Form / Shape Plate
Thickness 1.88 inch (47.7 mm)
Width / O.D. 0.0315 inch (0.8000 mm)
View Details