U.S. Plastic Corporation Lexan Polycarbonate 9034 Sheeting 42525

Description
Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator than glass, Lexan 9034 sheet contributes to lower energy costs. It is virtually unbreakable, making its products an excellent candidate for safety in areas where parts may be exposed to high impact. Will withstand -40F to 180F continuous and 250F short term with no load. Forming temperature is approximately 375F. Excellent thermoforming characteristics. Cold form radius no tighter than 100 times the thickness of the material. Superior fire performance. UL listed for burglary resistance. No UV treated surface. Typical applications include interior applications for industrial and commercial, interior glazing in security areas, fabricated parts, industrial machine guards and much more. Not FDA compliant.
Description
Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator than glass, Lexan 9034 sheet contributes to lower energy costs. It is virtually unbreakable, making its products an excellent candidate for safety in areas where parts may be exposed to high impact. Will withstand -40F to 180F continuous and 250F short term with no load. Forming temperature is approximately 375F. Excellent thermoforming characteristics. Cold form radius no tighter than 100 times the thickness of the material. Superior fire performance. UL listed for burglary resistance. No UV treated surface. Typical applications include interior applications for industrial and commercial, interior glazing in security areas, fabricated parts, industrial machine guards and much more. Not FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
Lexan  Polycarbonate 9034 Sheeting - 42525 - U.S. Plastic Corporation
Lima, OH, USA
Lexan Polycarbonate 9034 Sheeting
42525
Lexan Polycarbonate 9034 Sheeting 42525
Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator than glass, Lexan 9034 sheet contributes to lower energy costs. It is virtually unbreakable, making its products an excellent candidate for safety in areas where parts may be exposed to high impact. Will withstand -40F to 180F continuous and 250F short term with no load. Forming temperature is approximately 375F. Excellent thermoforming characteristics. Cold form radius no tighter than 100 times the thickness of the material. Superior fire performance. UL listed for burglary resistance. No UV treated surface. Typical applications include interior applications for industrial and commercial, interior glazing in security areas, fabricated parts, industrial machine guards and much more. Not FDA compliant.

Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side of existing glazing for economical protection against breakage or intrusions. A better insulator than glass, Lexan 9034 sheet contributes to lower energy costs. It is virtually unbreakable, making its products an excellent candidate for safety in areas where parts may be exposed to high impact. Will withstand -40F to 180F continuous and 250F short term with no load. Forming temperature is approximately 375F. Excellent thermoforming characteristics. Cold form radius no tighter than 100 times the thickness of the material. Superior fire performance. UL listed for burglary resistance. No UV treated surface. Typical applications include interior applications for industrial and commercial, interior glazing in security areas, fabricated parts, industrial machine guards and much more. Not FDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 42525
Product Name Lexan Polycarbonate 9034 Sheeting
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
Plastic Sheets - 2820200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.6299 inch (16 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
Windotex -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics
View Details