U.S. Plastic Corporation Polycarbonate Round Rod 43293

Description
This rod has high impact strength, good machinability, and dimensional stability. It is low water absorbtion, with thermal properties from -40F to 270F. It is good for high voltage switches, electrical insulators and connectors, and replacement for metal components where wear and impact are important. It is translucent, not transparent and is UV resistant. Standard length 10', but is sold in 2' intervals.
Description
This rod has high impact strength, good machinability, and dimensional stability. It is low water absorbtion, with thermal properties from -40F to 270F. It is good for high voltage switches, electrical insulators and connectors, and replacement for metal components where wear and impact are important. It is translucent, not transparent and is UV resistant. Standard length 10', but is sold in 2' intervals.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Round Rod - 43293 - U.S. Plastic Corporation
Lima, OH, USA
Polycarbonate Round Rod
43293
Polycarbonate Round Rod 43293
This rod has high impact strength, good machinability, and dimensional stability. It is low water absorbtion, with thermal properties from -40F to 270F. It is good for high voltage switches, electrical insulators and connectors, and replacement for metal components where wear and impact are important. It is translucent, not transparent and is UV resistant. Standard length 10', but is sold in 2' intervals.

This rod has high impact strength, good machinability, and dimensional stability. It is low water absorbtion, with thermal properties from -40F to 270F. It is good for high voltage switches, electrical insulators and connectors, and replacement for metal components where wear and impact are important. It is translucent, not transparent and is UV resistant. Standard length 10', but is sold in 2' intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 43293
Product Name Polycarbonate Round Rod
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
Plastic Rods - 636324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyetheretherketone
Width / O.D. 0.4724 inch (12 mm)
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details