U.S. Plastic Corporation Natural Acetron GP Acetal Rectangular Bar 42329

Description
Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and is USDA compliant. Ultimate tensile strength, 9500 psi. Standard 4' lengths; sold in 1' intervals.
Description
Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and is USDA compliant. Ultimate tensile strength, 9500 psi. Standard 4' lengths; sold in 1' intervals.

Suppliers

Company
Product
Description
Supplier Links
Natural Acetron GP Acetal Rectangular Bar - 42329 - U.S. Plastic Corporation
Lima, OH, USA
Natural Acetron GP Acetal Rectangular Bar
42329
Natural Acetron GP Acetal Rectangular Bar 42329
Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and is USDA compliant. Ultimate tensile strength, 9500 psi. Standard 4' lengths; sold in 1' intervals.

Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and is USDA compliant. Ultimate tensile strength, 9500 psi. Standard 4' lengths; sold in 1' intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 42329
Product Name Natural Acetron GP Acetal Rectangular Bar
Form / Shape Bar Stock or Rod Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 1034062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.2362 inch (6 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Fence Privacy -Industrial Pre-Woven -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.38 inch (60.32 mm)
View Details