U.S. Plastic Corporation MAKROLON GP Polycarbonate Sheet 43408

Description
MAKROLON GP Polycarbonate Sheet is "Clearly the Right Choice" for any application. MAKROLON GP polycarbonate sheet meets or exceeds the performance characteristics of any directly competitive product. This polycarbonate sheet has outstanding forming, fabrication and performance characteristics. MAKROLON GP polycarbonate sheet is UV-stabilized and incorporates both economy and high performance in every sheet. 1/8" - 3/16" have a UL 94HB rating. When you need clarity, toughness, and endurance, be sure you choose "Made with MAK". Does not meet FDA standards. Thickness tolerance is +/- .05%.
Description
MAKROLON GP Polycarbonate Sheet is "Clearly the Right Choice" for any application. MAKROLON GP polycarbonate sheet meets or exceeds the performance characteristics of any directly competitive product. This polycarbonate sheet has outstanding forming, fabrication and performance characteristics. MAKROLON GP polycarbonate sheet is UV-stabilized and incorporates both economy and high performance in every sheet. 1/8" - 3/16" have a UL 94HB rating. When you need clarity, toughness, and endurance, be sure you choose "Made with MAK". Does not meet FDA standards. Thickness tolerance is +/- .05%.

Suppliers

Company
Product
Description
Supplier Links
MAKROLON GP Polycarbonate Sheet - 43408 - U.S. Plastic Corporation
Lima, OH, USA
MAKROLON GP Polycarbonate Sheet
43408
MAKROLON GP Polycarbonate Sheet 43408
MAKROLON GP Polycarbonate Sheet is "Clearly the Right Choice" for any application. MAKROLON GP polycarbonate sheet meets or exceeds the performance characteristics of any directly competitive product. This polycarbonate sheet has outstanding forming, fabrication and performance characteristics. MAKROLON GP polycarbonate sheet is UV-stabilized and incorporates both economy and high performance in every sheet. 1/8" - 3/16" have a UL 94HB rating. When you need clarity, toughness, and endurance, be sure you choose "Made with MAK". Does not meet FDA standards. Thickness tolerance is +/- .05%.

MAKROLON GP Polycarbonate Sheet is "Clearly the Right Choice" for any application. MAKROLON GP polycarbonate sheet meets or exceeds the performance characteristics of any directly competitive product. This polycarbonate sheet has outstanding forming, fabrication and performance characteristics. MAKROLON GP polycarbonate sheet is UV-stabilized and incorporates both economy and high performance in every sheet. 1/8" - 3/16" have a UL 94HB rating. When you need clarity, toughness, and endurance, be sure you choose "Made with MAK". Does not meet FDA standards. Thickness tolerance is +/- .05%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 43408
Product Name MAKROLON GP Polycarbonate Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
Rubber Sheets - 5063040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.3937 inch (10 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details