U.S. Plastic Corporation Expanded High Density Rigid PVC Sheet 42637

Description
Excellent for signs and displays. A moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Characteristics: Foamed PVC sheet material that is approx. 1/2 the weight of solid PVC. Durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface. Can be painted, printed, silk screened, laminated, etc. Easy to clean, attractive surface and fire retardant. Good sound dampening - UL 94 Flammability Class 94 V-O-945. USDA compliant.
Description
Excellent for signs and displays. A moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Characteristics: Foamed PVC sheet material that is approx. 1/2 the weight of solid PVC. Durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface. Can be painted, printed, silk screened, laminated, etc. Easy to clean, attractive surface and fire retardant. Good sound dampening - UL 94 Flammability Class 94 V-O-945. USDA compliant.

Suppliers

Company
Product
Description
Supplier Links
Expanded High Density Rigid PVC Sheet - 42637 - U.S. Plastic Corporation
Lima, OH, USA
Expanded High Density Rigid PVC Sheet
42637
Expanded High Density Rigid PVC Sheet 42637
Excellent for signs and displays. A moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Characteristics: Foamed PVC sheet material that is approx. 1/2 the weight of solid PVC. Durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface. Can be painted, printed, silk screened, laminated, etc. Easy to clean, attractive surface and fire retardant. Good sound dampening - UL 94 Flammability Class 94 V-O-945. USDA compliant.

Excellent for signs and displays. A moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Characteristics: Foamed PVC sheet material that is approx. 1/2 the weight of solid PVC. Durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface. Can be painted, printed, silk screened, laminated, etc. Easy to clean, attractive surface and fire retardant. Good sound dampening - UL 94 Flammability Class 94 V-O-945. USDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 42637
Product Name Expanded High Density Rigid PVC Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PTFE wheels -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Semiconductors or IC Packaging; Cleanroom, food processing, lab carts, semiconductor, chemical industry
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Fence Privacy -Pre-Woven Slat - Fin2000 - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.81 inch (71.44 mm)
View Details