U.S. Plastic Corporation Expanded High Density Rigid PVC Sheet 44180

Description
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.
Description
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.

Suppliers

Company
Product
Description
Supplier Links
Expanded High Density Rigid PVC Sheet - 44180 - U.S. Plastic Corporation
Lima, OH, USA
Expanded High Density Rigid PVC Sheet
44180
Expanded High Density Rigid PVC Sheet 44180
This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.

This PVC sheet is a moderately expanded high density, polyvinyl chloride (PVC) sheet. As a lightweight plastic material, it can be easily cut, sawed, drilled, and fabricated. The sheet is an excellent material for model exhibits and displays. For interior signage only. Can be painted and silk-screened. Its characteristics include: foamed PVC sheet material that is approx half the weight of solid PVC; durable and hard wearing under many adverse conditions and resists most chemicals and water, with its porous interior and hard smooth surface; it can be painted, printed, silk-screened, laminated, etc; easy to clean and has an attractive surface, and is fire retardant. Good sound dampening-UL 94 flammability class 94 V-O-945; USDA approved. There are many applications for this versatile, durable material.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44180
Product Name Expanded High Density Rigid PVC Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
End plate - 270-322 - WAGO
Specs
Form / Shape Plate
Thickness 1.54 inch (39 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK Thin-film - APTIV® 1102-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
Autotex AM -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Sanitary; OEM or Industrial
View Details