U.S. Plastic Corporation Coroplast Sheet 44267

Description
The material of choice for today's screen printing industry. Ideal for indoor and outdoor applications. Made of Polypropylene material that is tougher than corrugated fiberboard and lighter than extruded plastic sheet. It is waterproof and stain-resistant. Electrostatically double treated by "Corona Discharge" on both sides to allow specifically formulated inks and adhesives to adhere. More colors available by special order, contact us for quote. Sold 10 per package only.
Description
The material of choice for today's screen printing industry. Ideal for indoor and outdoor applications. Made of Polypropylene material that is tougher than corrugated fiberboard and lighter than extruded plastic sheet. It is waterproof and stain-resistant. Electrostatically double treated by "Corona Discharge" on both sides to allow specifically formulated inks and adhesives to adhere. More colors available by special order, contact us for quote. Sold 10 per package only.

Suppliers

Company
Product
Description
Supplier Links
Coroplast Sheet - 44267 - U.S. Plastic Corporation
Lima, OH, USA
Coroplast Sheet
44267
Coroplast Sheet 44267
The material of choice for today's screen printing industry. Ideal for indoor and outdoor applications. Made of Polypropylene material that is tougher than corrugated fiberboard and lighter than extruded plastic sheet. It is waterproof and stain-resistant. Electrostatically double treated by "Corona Discharge" on both sides to allow specifically formulated inks and adhesives to adhere. More colors available by special order, contact us for quote. Sold 10 per package only.

The material of choice for today's screen printing industry. Ideal for indoor and outdoor applications. Made of Polypropylene material that is tougher than corrugated fiberboard and lighter than extruded plastic sheet. It is waterproof and stain-resistant. Electrostatically double treated by "Corona Discharge" on both sides to allow specifically formulated inks and adhesives to adhere. More colors available by special order, contact us for quote. Sold 10 per package only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 44267
Product Name Coroplast Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2010-7192 - WAGO
Specs
Form / Shape Plate
Thickness 1.5 inch (38 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Plastic Sheets - 2820402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pet
Thickness 0.3937 inch (10 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details