U.S. Plastic Corporation Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes

Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more

Page: 1 2 3 4 5
Product Name Notes
Acrylic sheets are lightweight and have many applications where weather and impact resistance is important. This material is excellent to use in place of glass, where breakage is a threat...
CPVC (Chlorinated Polyvinyl Chloride) boosts the working temperature of other rigid vinyl thermoplastics by 60F with little change in corrosion resistance characteristics. CPVC safely handles many corrosive liquids. It is...
Crystal Ice acrylic sheet is continuously manufactured with a cool frosted finish that diffuses light to enhance your design options and backlit applications. Its textured surface resists fingerprints and is...
For decorative use or for manufacturing in production of high quality clear acrylic products. It will not warp, crack, craze, or corrode when subjected to prolonged exposure outdoors. It meets...
Hollow rods are oversized on the OD and undersized on the ID to allow for machining. They are sold in 1' increments up to a maximum length of 10'. The...
Lexan 9034 uncoated polycarbonate sheet is the standard grade of Lexan sheet for transparent protective glazing. High-impact Lexan 9034 sheet can be utilized for primary glazing, or on either side...
Made from 1/4" Diameter Zinc Plated Wire.
Non-Glare Acrylic Sheet, continuously manufactured, is lightweight and easily fabricated, offering a non-glare surface that can be painted or silk-screened. It is ideal for picture framing and display windows.
PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has...
Satin Ice acrylic sheet has a frosted appearance throughout the entire sheet straight to the edge that offers excellent light diffusion for indoor or outdoor lit displays, panels and store...
Sheets are lightweight, half the weight of glass, and more impact resistant. Not as rigid as glass or metals. However, it is more rigid than many other plastics such as...
Sold in 10' sections only. The color is dark gray. It is NSF listed, but not UV stabilized. Length tolerance +/- 1".
Sold in 10' sections only.The color of this stock is dark gray. It is NSF listed but not UV stabilized. Size is dimensions across flats. Length tolerance +/- 1".
Sold in 5' sections only. The color of this stock is dark gray. It is NSF listed but not UV stabilized. Size is dimensions across flats. Length tolerance +/- 1".
Sold in 8' sections only. The color is dark gray. It is NSF listed, but not UV stabilized. Length tolerance +/- 1".
Sometimes called two-way mirrors, it is a semi-transparent film of aluminum deposited on an acrylic substrate. This allows a percentage of incondescent light to pass through while reflecting the remainder.
This angle rod has a tolerance-length: +/- 1". It is sold in 10' sections only. NSF listed, but it is not UV stabilized.
This gray PVC perforated sheet has staggered rows of holes that are 1/8" in diameter and holes are on 3/16" centers (center of one hole to the center of the...
This gray PVC perforated sheet has staggered rows of holes that are 3/16" in diameter and holes are on 5/16" centers (center of one hole to the center of the...
This gray PVC perforated sheet has staggered rows of holes that are 3/32" in diameter and holes are on 3/16" centers (center of one hole to the center of the...
This gray PVC perforated sheet has straight rows of holes that are 1/4" in diameter and holes are on 1/2" centers (center of one hole to the center of the...
This Lexan MR10 Sheet with Margard II Coating sheet has maximum toughness, with mar resistance approaching that of glass, and significantly improved resistance to weathering. MR-10 sheet provides extended service...
This polypropylene perforated sheet has straight rows of holes that are 1/4" in diameter and holes are on 1/2" centers (center of one hole to the center of the next...
This PVC channel is sold in 10' sections only. The tolerance-length: +/- 1". Tolerances on all other dimensions is +/- 10%. The color is dark gray.
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33 deg F to 160 deg F. and the forming temperatures of 245 deg F. It...
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F - 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator...
This PVC sheet has excellent corrosion resistance and weather resistance. The working temp is 33F to 160F. and the forming temperatures of 245F. It is good electrical and thermal insulator...
This rod is ideal for overhead lighting like giant fiber optics. It is the best quality rod manufactured for clarity, machining, or cementing. It will not warp, crack, craze, or...
This Ultra High Molecular Weight (UHMW) Polyethylene sheet has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion...
Tolerance - Length: 1". Rods are oversized for machining. Furnished in 1 increments up to a maximum length of 5. Color is dark gray. NSF listed. Not UV stabilized. Larger...
Tolerance - Length: 1". Rods are oversized for machining. Sold in 10 lengths. Color is dark gray. NSF listed. Not UV stabilized.
Tolerance - Length: 1". Rods are oversized for machining. Sold in 5 lengths. Color is dark gray. NSF listed. Not UV stabilized.
Use this clear abrasion resistant acrylic sheet where greatest mar resistance is needed. It incorporates the proprietary 3M 906 abrasion resistant coating under license from 3M Co. It has abrasion...

<< Prev Next >>