U.S. Plastic Corporation High Impact Styrene Sheet 43337

Description
Use this high impact styrene sheet for models, prototypes, signs, displays, enclosures, and more. It can be drilled, threaded, sawed, sheared, punched and machined. It can also be painted and has excellent forming properties (vacuum pressure). It is non-toxic and odorless, dimensionally stable, has low water absorption, and is heat and electronically sealable. The standard sheet size is 40 inches x 72 inches, and is sold in this full sheet size only. Max heat resistance is 180 deg F and the forming temp is -325 deg F to 350 deg F. It meets FDA standards, but is not UV stabilized. #43338 is available only in 48 in x 96 in.
Description
Use this high impact styrene sheet for models, prototypes, signs, displays, enclosures, and more. It can be drilled, threaded, sawed, sheared, punched and machined. It can also be painted and has excellent forming properties (vacuum pressure). It is non-toxic and odorless, dimensionally stable, has low water absorption, and is heat and electronically sealable. The standard sheet size is 40 inches x 72 inches, and is sold in this full sheet size only. Max heat resistance is 180 deg F and the forming temp is -325 deg F to 350 deg F. It meets FDA standards, but is not UV stabilized. #43338 is available only in 48 in x 96 in.

Suppliers

Company
Product
Description
Supplier Links
High Impact Styrene Sheet - 43337 - U.S. Plastic Corporation
Lima, OH, USA
High Impact Styrene Sheet
43337
High Impact Styrene Sheet 43337
Use this high impact styrene sheet for models, prototypes, signs, displays, enclosures, and more. It can be drilled, threaded, sawed, sheared, punched and machined. It can also be painted and has excellent forming properties (vacuum pressure). It is non-toxic and odorless, dimensionally stable, has low water absorption, and is heat and electronically sealable. The standard sheet size is 40 inches x 72 inches, and is sold in this full sheet size only. Max heat resistance is 180 deg F and the forming temp is -325 deg F to 350 deg F. It meets FDA standards, but is not UV stabilized. #43338 is available only in 48 in x 96 in.

Use this high impact styrene sheet for models, prototypes, signs, displays, enclosures, and more. It can be drilled, threaded, sawed, sheared, punched and machined. It can also be painted and has excellent forming properties (vacuum pressure). It is non-toxic and odorless, dimensionally stable, has low water absorption, and is heat and electronically sealable. The standard sheet size is 40 inches x 72 inches, and is sold in this full sheet size only. Max heat resistance is 180 deg F and the forming temp is -325 deg F to 350 deg F. It meets FDA standards, but is not UV stabilized. #43338 is available only in 48 in x 96 in.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 43337
Product Name High Impact Styrene Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
Rubber Sheets - 205545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Autotex XE -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
View Details