U.S. Plastic Corporation Natural Acetron GP Acetal Rectangular Bar 42328

Description
Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and is USDA compliant. Ultimate tensile strength, 9500 psi. Standard 4' lengths; sold in 1' intervals.
Description
Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and is USDA compliant. Ultimate tensile strength, 9500 psi. Standard 4' lengths; sold in 1' intervals.

Suppliers

Company
Product
Description
Supplier Links
Natural Acetron GP Acetal Rectangular Bar - 42328 - U.S. Plastic Corporation
Lima, OH, USA
Natural Acetron GP Acetal Rectangular Bar
42328
Natural Acetron GP Acetal Rectangular Bar 42328
Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and is USDA compliant. Ultimate tensile strength, 9500 psi. Standard 4' lengths; sold in 1' intervals.

Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and is USDA compliant. Ultimate tensile strength, 9500 psi. Standard 4' lengths; sold in 1' intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 42328
Product Name Natural Acetron GP Acetal Rectangular Bar
Form / Shape Bar Stock or Rod Stock
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Reflective Inserts -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Chemical System Vinyl / PVC
Thickness 0.0800 inch (2.03 mm)
View Details
Rubber Sheets - 205521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Fluorelastomer
Thickness 0.0394 inch (1 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
STAYSTIK ® 672 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics; Semiconductors or IC Packaging
View Details