ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1290
1300
1310
1320
1330
1340
1343
1344
1345
1346
1347
1348
1349
1350
1351
1352
1353
1354
1355
1360
1370
1380
1390
1400
1410
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| RES 0.562ohm 2W 1% WW AXIAL | |
| RES 0.576ohm 2W 1% WW AXIAL | |
| RES 0.597ohm 2W 0.5% WW AXIAL | |
| RES 0.59ohm 2W 1% WW AXIAL | |
| RES 0.604ohm 2W 0.1% WW AXIAL | |
| RES 0.604ohm 2W 1% WW AXIAL | |
| RES 0.619ohm 2W 0.5% WW AXIAL | |
| RES 0.619ohm 2W 1% WW AXIAL | |
| RES 0.625ohm 2W 0.1% WW AXIAL | |
| RES 0.626ohm 2W 1% WW AXIAL | |
| RES 0.634ohm 2W 0.1% WW AXIAL | |
| RES 0.634ohm 2W 1% WW AXIAL | |
| RES 0.649ohm 2W 1% WW AXIAL | |
| RES 0.665ohm 2W 0.5% WW AXIAL | |
| RES 0.665ohm 2W 1% WW AXIAL | |
| RES 0.66ohm 2W 1% WW AXIAL | |
| RES 0.681ohm 2W 1% WW AXIAL | |
| RES 0.698ohm 2W 0.5% WW AXIAL | |
| RES 0.698ohm 2W 1% WW AXIAL | |
| RES 0.69ohm 2W 0.1% WW AXIAL | |
| RES 0.69ohm 2W 1% WW AXIAL | |
| RES 0.715ohm 2W 1% WW AXIAL | |
| RES 0.732ohm 2W 1% WW AXIAL | |
| RES 0.759ohm 2W 0.5% WW AXIAL | |
| RES 0.75ohm 2W 1% WW AXIAL | |
| RES 0.768ohm 2W 1% WW AXIAL | |
| RES 0.787ohm 2W 1% WW AXIAL | |
| RES 0.796ohm 2W 0.5% WW AXIAL | |
| RES 0.806ohm 2W 0.1% WW AXIAL | |
| RES 0.806ohm 2W 0.5% WW AXIAL | |
| RES 0.806ohm 2W 1% WW AXIAL | |
| RES 0.825ohm 2W 1% WW AXIAL | |
| RES 0.865ohm 2W 1% WW AXIAL | |
| RES 0.866ohm 2W 1% WW AXIAL | |
| RES 0.887ohm 2W 1% WW AXIAL | |
| RES 0.898ohm 2W 0.5% WW AXIAL | |
| RES 0.909ohm 2W 0.5% WW AXIAL | |
| RES 0.909ohm 2W 1% WW AXIAL | |
| RES 0.931ohm 2W 1% WW AXIAL | |
| RES 0.953ohm 2W 1% WW AXIAL | |
| RES 0.965ohm 2W 0.5% WW AXIAL | |
| RES 0.976ohm 2W 1% WW AXIAL | |
| RES 10.2ohm 1W 1% WW AXIAL | |
| RES 10.5ohm 1W 1% WW AXIAL | |
| RES 10.7ohm 1W 1% WW AXIAL | |
| RES 100ohm 1W 0.1% WW AXIAL | |
| RES 100ohm 1W 0.5% WW AXIAL | |
| RES 100ohm 1W 1% WW AXIAL | |
| RES 101ohm 1W 1% WW AXIAL | |
| RES 102ohm 1W 1% WW AXIAL | |
| RES 105ohm 1W 0.1% WW AXIAL | |
| RES 107ohm 1W 1% WW AXIAL | |
| RES 10ohm 1W 0.1% WW AXIAL | |
| RES 10ohm 1W 0.5% WW AXIAL | |
| RES 10ohm 1W 1% WW AXIAL | |
| RES 11.3ohm 1W 1% WW AXIAL | |
| RES 11.5ohm 1W 1% WW AXIAL | |
| RES 11.8ohm 1W 1% WW AXIAL | |
| RES 110ohm 1W 0.1% WW AXIAL | |
| RES 110ohm 1W 1% WW AXIAL | |
| RES 113ohm 1W 0.1% WW AXIAL | |
| RES 113ohm 1W 1% WW AXIAL | |
| RES 115ohm 1W 1% WW AXIAL | |
| RES 118ohm 1W 1% WW AXIAL | |
| RES 11ohm 1W 1% WW AXIAL | |
| RES 12.1ohm 1W 0.1% WW AXIAL | |
| RES 12.1ohm 1W 1% WW AXIAL | |
| RES 12.4ohm 1W 1% WW AXIAL | |
| RES 12.7ohm 1W 1% WW AXIAL | |
| RES 120ohm 1W 0.1% WW AXIAL | |
| RES 120ohm 1W 0.5% WW AXIAL | |
| RES 120ohm 1W 1% WW AXIAL | |
| RES 121ohm 1W 0.1% WW AXIAL | |
| RES 121ohm 1W 1% WW AXIAL | |
| RES 124ohm 1W 0.5% WW AXIAL | |
| RES 124ohm 1W 1% WW AXIAL | |
| RES 127ohm 1W 1% WW AXIAL | |
| RES 12ohm 1W 1% WW AXIAL | |
| RES 130ohm 1W 0.5% WW AXIAL | |
| RES 130ohm 1W 1% WW AXIAL | |
| RES 132ohm 1W 0.1% WW AXIAL | |
| RES 133ohm 1W 1% WW AXIAL | |
| RES 135ohm 1W 0.1% WW AXIAL | |
| RES 137ohm 1W 1% WW AXIAL | |
| RES 13ohm 1W 1% WW AXIAL | |
| Res Wirewound 100 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole | |
| Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat... |
| << Prev | Next >> |