ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1290
1300
1310
1320
1330
1340
1347
1348
1349
1350
1351
1352
1353
1354
1355
1356
1357
1358
1359
1360
1370
1380
1390
1400
1410
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| RES 4.02ohm 1W 0.1% WW AXIAL | |
| RES 4.02ohm 1W 1% WW AXIAL | |
| RES 4.07ohm 1W 1% WW AXIAL | |
| RES 4.12ohm 1W 1% WW AXIAL | |
| RES 4.17ohm 1W 0.1% WW AXIAL | |
| RES 4.22ohm 1W 1% WW AXIAL | |
| RES 4.32ohm 1W 1% WW AXIAL | |
| RES 4.42ohm 1W 1% WW AXIAL | |
| RES 4.53ohm 1W 1% WW AXIAL | |
| RES 4.64ohm 1W 1% WW AXIAL | |
| RES 4.75ohm 1W 1% WW AXIAL | |
| RES 4.7ohm 1W 0.1% WW AXIAL | |
| RES 4.7ohm 1W 0.5% WW AXIAL | |
| RES 4.7ohm 1W 1% WW AXIAL | |
| RES 4.87ohm 1W 1% WW AXIAL | |
| RES 4.99ohm 1W 0.1% WW AXIAL | |
| RES 4.99ohm 1W 0.5% WW AXIAL | |
| RES 4.99ohm 1W 1% WW AXIAL | |
| RES 5.11ohm 1W 0.1% WW AXIAL | |
| RES 5.11ohm 1W 1% WW AXIAL | |
| RES 5.23ohm 1W 1% WW AXIAL | |
| RES 5.36ohm 1W 1% WW AXIAL | |
| RES 5.49ohm 1W 1% WW AXIAL | |
| RES 5.62ohm 1W 1% WW AXIAL | |
| RES 5.76ohm 1W 1% WW AXIAL | |
| RES 50ohm 1W 0.1% WW AXIAL | |
| RES 51.1ohm 1W 0.5% WW AXIAL | |
| RES 51.1ohm 1W 1% WW AXIAL | |
| RES 51ohm 1W 1% WW AXIAL | |
| RES 52.3ohm 1W 1% WW AXIAL | |
| RES 52.4ohm 1W 1% WW AXIAL | |
| RES 53.6ohm 1W 1% WW AXIAL | |
| RES 53ohm 1W 0.1% WW AXIAL | |
| RES 54.9ohm 1W 0.1% WW AXIAL | |
| RES 54.9ohm 1W 1% WW AXIAL | |
| RES 55.6ohm 1W 0.1% WW AXIAL | |
| RES 55ohm 1W 0.1% WW AXIAL | |
| RES 56.2ohm 1W 0.1% WW AXIAL | |
| RES 56.2ohm 1W 1% WW AXIAL | |
| RES 56.9ohm 1W 0.5% WW AXIAL | |
| RES 56ohm 1W 1% WW AXIAL | |
| RES 57.5ohm 1W 1% WW AXIAL | |
| RES 57.6ohm 1W 1% WW AXIAL | |
| RES 58.5ohm 1W 1% WW AXIAL | |
| RES 59ohm 1W 1% WW AXIAL | |
| RES 5ohm 1W 0.1% WW AXIAL | |
| RES 5ohm 1W 1% WW AXIAL | |
| RES 6.04ohm 1W 1% WW AXIAL | |
| RES 6.19ohm 1W 0.1% WW AXIAL | |
| RES 6.19ohm 1W 1% WW AXIAL | |
| RES 6.34ohm 1W 1% WW AXIAL | |
| RES 6.65ohm 1W 1% WW AXIAL | |
| RES 6.81ohm 1W 1% WW AXIAL | |
| RES 6.98ohm 1W 1% WW AXIAL | |
| RES 6.9ohm 1W 1% WW AXIAL | |
| RES 60.4ohm 1W 0.1% WW AXIAL | |
| RES 60.4ohm 1W 1% WW AXIAL | |
| RES 61.9ohm 1W 1% WW AXIAL | |
| RES 63.4ohm 1W 1% WW AXIAL | |
| RES 64.9ohm 1W 1% WW AXIAL | |
| RES 66.5ohm 1W 1% WW AXIAL | |
| RES 68.1ohm 1W 1% WW AXIAL | |
| RES 69.8ohm 1W 1% WW AXIAL | |
| RES 6ohm 1W 1% WW AXIAL | |
| RES 7.06ohm 1W 1% WW AXIAL | |
| RES 7.15ohm 1W 1% WW AXIAL | |
| RES 7.32ohm 1W 1% WW AXIAL | |
| RES 7.5ohm 1W 1% WW AXIAL | |
| RES 7.68ohm 1W 1% WW AXIAL | |
| RES 7.77ohm 1W 1% WW AXIAL | |
| RES 7.87ohm 1W 1% WW AXIAL | |
| RES 73.2ohm 1W 1% WW AXIAL | |
| RES 75ohm 1W 1% WW AXIAL | |
| RES 76.7ohm 1W 1% WW AXIAL | |
| RES 76.8ohm 1W 0.1% WW AXIAL | |
| RES 76.8ohm 1W 1% WW AXIAL | |
| RES 77.7ohm 1W 0.5% WW AXIAL | |
| RES 77.7ohm 1W 1% WW AXIAL | |
| RES 78.7ohm 1W 1% WW AXIAL | |
| RES 78ohm 1W 1% WW AXIAL | |
| RES 79.6ohm 1W 0.5% WW AXIAL | |
| RES 80.6ohm 1W 1% WW AXIAL | |
| RES 82.5ohm 1W 1% WW AXIAL | |
| Res Wirewound 78.7 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Wirewound ResistorSeries:RWR; Resistance:76.8ohm; Resistance Tolerance: 1%; Power Rating:1W; Opera... |
| << Prev | Next >> |