Vishay Precision Group Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat... RWR81N10R0FR

Description
Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat...
Request a Quote
Description
Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat... - RWR81N10R0FR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat...
RWR81N10R0FR
Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat... RWR81N10R0FR
Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat...

Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat...

Supplier's Site
Wirewound Resistor, 10 Ohm, 1W, 1%; Resistance Vishay - 63C5795 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 1W, 1%; Resistance Vishay
63C5795
Wirewound Resistor, 10 Ohm, 1W, 1%; Resistance Vishay 63C5795
WIREWOUND RESISTOR, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR81N10R0FR 63C5795
Product Name Wirewound ResistorsSeries:RWR; Resistance:10ohm; Resistance Tolerance: 1%; Power Rating:1W; Operat... Wirewound Resistor, 10 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details