Vishay Intertechnology, Inc. Wirewound Resistors RWR81N11R0FSBSL

Description
EGN-1-80 11 1% RWR81N11R0FS BSL
Request a Quote Datasheet
Description
EGN-1-80 11 1% RWR81N11R0FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81N11R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81N11R0FSBSL
Wirewound Resistors 3110-RWR81N11R0FSBSL
EGN-1-80 11 1% RWR81N11R0FS BSL

EGN-1-80 11 1% RWR81N11R0FS BSL

Supplier's Site Datasheet
RES 11 OHM 1W 1% WW AXIAL - RWR81N11R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1W 1% WW AXIAL
RWR81N11R0FSBSL
RES 11 OHM 1W 1% WW AXIAL RWR81N11R0FSBSL
RES 11ohm 1W 1% WW AXIAL

RES 11ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR81N11R0FSBSL RWR81N11R0FSBSL
Product Name Wirewound Resistors RES 11 OHM 1W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers