Vishay Intertechnology, Inc. RES 0.865 OHM 2W 1% WW AXIAL RWR80SR865FRRSL

Description
RES 0.865ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.865ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.865 OHM 2W 1% WW AXIAL - RWR80SR865FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.865 OHM 2W 1% WW AXIAL
RWR80SR865FRRSL
RES 0.865 OHM 2W 1% WW AXIAL RWR80SR865FRRSL
RES 0.865ohm 2W 1% WW AXIAL

RES 0.865ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR865FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR865FRRSL
Wirewound Resistors 3110-RWR80SR865FRRSL
EGS-3-80 .865 1% RWR80SR865FR RSL

EGS-3-80 .865 1% RWR80SR865FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR80SR865FRRSL 3110-RWR80SR865FRRSL
Product Name RES 0.865 OHM 2W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers