TE Connectivity Electromechanical Relays & Contactors 1-1393763-9

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 1.8 G  [.0635 OZ ] Configuration Features Coil Special Features : Diode Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 7.5 MM  [.295 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 7 MM  [.275 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .125 Coil Resistance (OHM) : 200 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : .7 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VAC) : 200 Contact Switching Voltage (Max) (VDC) : 200 Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 100 Input Voltage (VDC) : 100 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : .1 - .15 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 1.8 G  [.0635 OZ ] Configuration Features Coil Special Features : Diode Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 7.5 MM  [.295 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 7 MM  [.275 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .125 Coil Resistance (OHM) : 200 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : .7 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VAC) : 200 Contact Switching Voltage (Max) (VDC) : 200 Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 100 Input Voltage (VDC) : 100 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : .1 - .15 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The V23100-V4 series is a reed relay for telecom, signal, and RF applications, designed for PCB mounting with solder pin terminations. The part 1-1393763-9 corresponds to the DIP high version with 2 form A contacts, a 5VDC coil, and a diode for flyback protection. It measures 19.30 mm in length, 7.00 mm in width, and 7.50 mm in height, with a profile height of 7.50 mm. It supports a maximum switching voltage of 200 VDC/VAC peak at rated coil voltage and a limiting continuous current of 1 A. The contact material is ruthenium with an initial contact resistance below 150 mΩ. The relay is rated for an ambient temperature range of -40 to +85°C, has an insulation resistance greater than 10^9 Ω, and meets IEC 61810-1 RT-III wash-tight environmental protection. Coil power consumption is 125 mW with a coil resistance of 200 Ω ±10%.

Datasheet Summary
Powered by GS/AI

The V23100-V4 series is a reed relay for telecom, signal, and RF applications, designed for PCB mounting with solder pin terminations. The part 1-1393763-9 corresponds to the DIP high version with 2 form A contacts, a 5VDC coil, and a diode for flyback protection. It measures 19.30 mm in length, 7.00 mm in width, and 7.50 mm in height, with a profile height of 7.50 mm. It supports a maximum switching voltage of 200 VDC/VAC peak at rated coil voltage and a limiting continuous current of 1 A. The contact material is ruthenium with an initial contact resistance below 150 mΩ. The relay is rated for an ambient temperature range of -40 to +85°C, has an insulation resistance greater than 10^9 Ω, and meets IEC 61810-1 RT-III wash-tight environmental protection. Coil power consumption is 125 mW with a coil resistance of 200 Ω ±10%.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1393763-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1393763-9
Electromechanical Relays & Contactors 1-1393763-9
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 1.8 G  [.0635 OZ ] Configuration Features Coil Special Features : Diode Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles : 2 Relay Options : Power Switching Contact Features Contact Material : Ruthenium Dimensions Product Height : 7.5 MM  [.295 INCH ] Product Length : 19.3 MM  [.759 INCH ] Product Width : 7 MM  [.275 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .125 Coil Resistance (OHM) : 200 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : .7 Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Switching Voltage (Max) (VAC) : 200 Contact Switching Voltage (Max) (VDC) : 200 Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 100 Input Voltage (VDC) : 100 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 250 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : .1 - .15 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 7 - 8 Length Class (Mechanical) (MM) : 16 - 20 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 1.8 G  [.0635 OZ ]

Configuration Features


  • Coil Special Features : Diode
  • Contact Arrangement : 2 Form A DPST-NO
  • Contact Number of Poles : 2
  • Relay Options : Power Switching

Contact Features


  • Contact Material : Ruthenium

Dimensions


  • Product Height : 7.5 MM  [.295 INCH ]
  • Product Length : 19.3 MM  [.759 INCH ]
  • Product Width : 7 MM  [.275 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .125
  • Coil Resistance (OHM) : 200
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : .7
  • Contact Limiting Breaking Current (AMP) : .4
  • Contact Limiting Continuous Current (AMP) : 1
  • Contact Limiting Making Current (AMP) : .4
  • Contact Limiting Short-Time Current (AMP) : .4
  • Contact Switching Load (Min) : 10mA @ .01V
  • Contact Switching Voltage (Max) (VAC) : 200
  • Contact Switching Voltage (Max) (VDC) : 200
  • Contact Voltage Rating (VDC) : 24
  • Input Voltage (VAC) : 100
  • Input Voltage (VDC) : 100
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 250

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : .1 - .15
  • Contact Current Class (AMP) : 0 - 2
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 7 - 8
  • Length Class (Mechanical) (MM) : 16 - 20
  • Width Class (Mechanical) (MM) : 6 - 8

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Relay & Contactor Type : Reed Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now Datasheet
Reed Relays - 2562184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Relays
2562184
Reed Relays 2562184
V23100V4305B10,DLR-R ELAY,5VDC,

V23100V4305B10,DLR-RELAY,5VDC,

Supplier's Site
Relays - 1-1393763-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Small Signal

Relay Small Signal

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Reed Relay, Dpst-No, 1A, 200V, Th Rohs Compliant Axicom Te Connectivity - 38AJ2283 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst-No, 1A, 200V, Th Rohs Compliant Axicom Te Connectivity
38AJ2283
Reed Relay, Dpst-No, 1A, 200V, Th Rohs Compliant Axicom Te Connectivity 38AJ2283
REED RELAY, DPST-NO, 1A, 200V, TH ROHS COMPLIANT: YES

REED RELAY, DPST-NO, 1A, 200V, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Electromechanical Relays Reed Relays
Product Number 1-1393763-9 2562184 1-1393763-9 38AJ2283
Product Name Electromechanical Relays & Contactors Reed Relays Relays Reed Relay, Dpst-No, 1A, 200V, Th Rohs Compliant Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
DC Voltage 200 volts
DC Power 0.1250 watts 125 watts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - PB689-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
General Purpose Relays - 1-1415387-1 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393224-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393774-8 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers