Willow Technologies, Ltd. Reed Relays SIL05-1A72-BV669

Description
SPNO reed relay,1A 5Vdc coil
Request a Quote
Description
SPNO reed relay,1A 5Vdc coil
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 2919669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Relays
2919669
Reed Relays 2919669
SPNO reed relay,1A 5Vdc coil

SPNO reed relay,1A 5Vdc coil

Supplier's Site
Reed Relays - 2919669A - RS Components, Ltd.
Corby, Northants, United Kingdom
Reed Relays
2919669A
Reed Relays 2919669A
SPNO reed relay,1A 5Vdc coil BP

SPNO reed relay,1A 5Vdc coil BP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Reed Relays
Product Number 2919669
Product Name Reed Relays
Mounting PCBoard; Pcb mount
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
RELAY REED SPST-NO .5A 12VDC SIL - V23100V4512A010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
EMR Series - EMR171A05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 32.5 x 7.9 x 10 mm
Poles Single Pole (SP)
Throw Single Throw
View Details