XP Power DC DC Converters SVR10S12

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 16V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 16V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-SVR10S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-SVR10S12-ND
DC DC Converters 1470-SVR10S12-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 16V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 16V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Xp Power - 76AH2160 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Xp Power
76AH2160
Dc-Dc Converter, 12V, 1A; Power Supply Approvals Xp Power 76AH2160
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:1A; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:16V; Input Voltage DC Max:36V RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:1A; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:16V; Input Voltage DC Max:36V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-SVR10S12-ND 76AH2160
Product Name DC DC Converters Dc-Dc Converter, 12V, 1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details