Cosel U.S.A., Inc. DC DC Converters SUS62405C

Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1740-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1740-ND
DC DC Converters 1776-1740-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input

Buy Now Datasheet
Converter; 6 W (Max.); 18 to 36 V; 5 V;1.2 A; 20 mV (Max.); 40 mV (Max.) - 70160801 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 6 W (Max.); 18 to 36 V; 5 V;1.2 A; 20 mV (Max.); 40 mV (Max.)
70160801
Converter; 6 W (Max.); 18 to 36 V; 5 V;1.2 A; 20 mV (Max.); 40 mV (Max.) 70160801
SUS6 Series, 4 g (Max.) Weight, DC⁄DC Converter SMD mounting type and through-hole mounting type High efficiency (synchronous rectifier circuit) Built-in overcurrent protection circuits Built-in remote on⁄off High reliability not built-in aluminum and tantalum electrolytic capacitor Low Profile Light Weight Isolated Input and Output Built-In Overcurrent protection Wide Operating Temperature Range RoHS Compliant

SUS6 Series, 4 g (Max.) Weight, DC⁄DC Converter

  • SMD mounting type and through-hole mounting type
  • High efficiency (synchronous rectifier circuit)
  • Built-in overcurrent protection circuits
  • Built-in remote on⁄off
  • High reliability not built-in aluminum and tantalum electrolytic capacitor
  • Low Profile
  • Light Weight
  • Isolated Input and Output
  • Built-In Overcurrent protection
  • Wide Operating Temperature Range
  • RoHS Compliant
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - SUS62405C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SUS62405C
Power Supplies - Board Mount - DC DC Converters SUS62405C
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1740-ND 70160801 SUS62405C
Product Name DC DC Converters Converter; 6 W (Max.); 18 to 36 V; 5 V;1.2 A; 20 mV (Max.); 40 mV (Max.) Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Open Frame Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 1.2 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SGI-800-6 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details