Cosel U.S.A., Inc. DC DC Converters SUS32405C

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1718-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1718-ND
DC DC Converters 1776-1718-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SUS32405C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SUS32405C
Power Supplies - Board Mount - DC DC Converters SUS32405C
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site
Converter; 3 W (Max.); 18 to 36 V; 5 V;0.6 A; 20 mV (Max.); 40 mV (Max.) - 70160784 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 3 W (Max.); 18 to 36 V; 5 V;0.6 A; 20 mV (Max.); 40 mV (Max.)
70160784
Converter; 3 W (Max.); 18 to 36 V; 5 V;0.6 A; 20 mV (Max.); 40 mV (Max.) 70160784
SUS3 Series, 3 g (Max.) Weight, DC⁄DC Converter SMD mounting type and through-hole mounting type High efficiency (synchronous rectifier circuit) Built-in overcurrent protection circuits Built-in remote on⁄off High reliability not built-in aluminum and tantalum electrolytic capacitor Low Profile Light Weight Isolated Input and Output Built-In Overcurrent protection Wide Operating Temperature Range RoHS Compliant

SUS3 Series, 3 g (Max.) Weight, DC⁄DC Converter

  • SMD mounting type and through-hole mounting type
  • High efficiency (synchronous rectifier circuit)
  • Built-in overcurrent protection circuits
  • Built-in remote on⁄off
  • High reliability not built-in aluminum and tantalum electrolytic capacitor
  • Low Profile
  • Light Weight
  • Isolated Input and Output
  • Built-In Overcurrent protection
  • Wide Operating Temperature Range
  • RoHS Compliant
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1718-ND SUS32405C 70160784
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Converter; 3 W (Max.); 18 to 36 V; 5 V;0.6 A; 20 mV (Max.); 40 mV (Max.)
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1242179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details