Cosel U.S.A., Inc. DC DC Converters SUS30512C

Description
Isolated Module DC DC Converter 1 Output 12V 150mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 150mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1708-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1708-ND
DC DC Converters 1776-1708-ND
Isolated Module DC DC Converter 1 Output 12V 150mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 12V 150mA 4.5V - 9V Input

Buy Now Datasheet
Converter; 3 W (Max.); 4.5 to 9 V; 12 V; 0.25 A; 48 mV (Max.); 100 mV (Max.) - 70160776 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 3 W (Max.); 4.5 to 9 V; 12 V; 0.25 A; 48 mV (Max.); 100 mV (Max.)
70160776
Converter; 3 W (Max.); 4.5 to 9 V; 12 V; 0.25 A; 48 mV (Max.); 100 mV (Max.) 70160776
SUS3 Series, 3 g (Max.) Weight, DC⁄DC Converter SMD mounting type and through-hole mounting type High efficiency (synchronous rectifier circuit) Built-in overcurrent protection circuits Built-in remote on⁄off High reliability not built-in aluminum and tantalum electrolytic capacitor Low Profile Light Weight Isolated Input and Output Built-In Overcurrent protection Wide Operating Temperature Range RoHS Compliant

SUS3 Series, 3 g (Max.) Weight, DC⁄DC Converter

  • SMD mounting type and through-hole mounting type
  • High efficiency (synchronous rectifier circuit)
  • Built-in overcurrent protection circuits
  • Built-in remote on⁄off
  • High reliability not built-in aluminum and tantalum electrolytic capacitor
  • Low Profile
  • Light Weight
  • Isolated Input and Output
  • Built-In Overcurrent protection
  • Wide Operating Temperature Range
  • RoHS Compliant
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - SUS30512C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SUS30512C
Power Supplies - Board Mount - DC DC Converters SUS30512C
DC DC CONVERTER 12V

DC DC CONVERTER 12V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1708-ND 70160776 SUS30512C
Product Name DC DC Converters Converter; 3 W (Max.); 4.5 to 9 V; 12 V; 0.25 A; 48 mV (Max.); 100 mV (Max.) Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Open Frame Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.1500 amps
DC Input Voltage 4.5 to 9.0 volts 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers