XP Power DC DC Converters SVR05S3V3

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 4.75V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 4.75V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-SVR05S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-SVR05S3V3-ND
DC DC Converters 1470-SVR05S3V3-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 4.75V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 4.75V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power - 76AH2156 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power
76AH2156
Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power 76AH2156
DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:4.75V; Input Voltage DC Max:36V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:4.75V; Input Voltage DC Max:36V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-SVR05S3V3-ND 76AH2156
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details