Cosel U.S.A., Inc. DC DC Converters SUS102415C

Description
Isolated Module DC DC Converter 1 Output 15V 800mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 800mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-1674-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-1674-ND
DC DC Converters 1776-1674-ND
Isolated Module DC DC Converter 1 Output 15V 800mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 800mA 18V - 36V Input

Buy Now Datasheet
Converter; 12 W (Max.); 18 to 36 V; 15 V; 0.8 A; 60 mV (Max.); 120 mV (Max.) - 70160819 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 12 W (Max.); 18 to 36 V; 15 V; 0.8 A; 60 mV (Max.); 120 mV (Max.)
70160819
Converter; 12 W (Max.); 18 to 36 V; 15 V; 0.8 A; 60 mV (Max.); 120 mV (Max.) 70160819
SUS10 Series, 6 g (Max.) Weight, DC⁄DC Converter SMD mounting type and through-hole mounting type High efficiency (synchronous rectifier circuit) Built-in overcurrent protection circuits Built-in remote on⁄off High reliability not built-in aluminum and tantalum electrolytic capacitor Low Profile Light Weight Isolated Input and Output Built-In Overcurrent protection Wide Operating Temperature Range RoHS Compliant

SUS10 Series, 6 g (Max.) Weight, DC⁄DC Converter

  • SMD mounting type and through-hole mounting type
  • High efficiency (synchronous rectifier circuit)
  • Built-in overcurrent protection circuits
  • Built-in remote on⁄off
  • High reliability not built-in aluminum and tantalum electrolytic capacitor
  • Low Profile
  • Light Weight
  • Isolated Input and Output
  • Built-In Overcurrent protection
  • Wide Operating Temperature Range
  • RoHS Compliant
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - SUS102415C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SUS102415C
Power Supplies - Board Mount - DC DC Converters SUS102415C
DC DC CONVERTER 15V

DC DC CONVERTER 15V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-1674-ND 70160819 SUS102415C
Product Name DC DC Converters Converter; 12 W (Max.); 18 to 36 V; 15 V; 0.8 A; 60 mV (Max.); 120 mV (Max.) Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Open Frame Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.8000 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details