Cosel U.S.A., Inc. DC DC Converters SUW101215C

Description
Isolated Module DC DC Converter 2 Output 15V -15V 350mA, 350mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 350mA, 350mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-2823-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-2823-ND
DC DC Converters 1776-2823-ND
Isolated Module DC DC Converter 2 Output 15V -15V 350mA, 350mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 350mA, 350mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SUW101215C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SUW101215C
Power Supplies - Board Mount - DC DC Converters SUW101215C
DC DC CONVERTER +/-15V 11W

DC DC CONVERTER +/-15V 11W

Supplier's Site
Converter; 10.5 W (Max.); + 15/ V; 0.35A; 75 mV (Max.); 750 mV (Max.) - 70160850 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 10.5 W (Max.); + 15/ V; 0.35A; 75 mV (Max.); 750 mV (Max.)
70160850
Converter; 10.5 W (Max.); + 15/ V; 0.35A; 75 mV (Max.); 750 mV (Max.) 70160850
SUW Series, 6 g (Max.) Weight, DC⁄DC Converter SMD mounting type and through-hole mounting type High efficiency (synchronous rectifier circuit) Built-in overcurrent protection circuits Built-in remote on⁄off High reliability not built-in aluminum and tantalum electrolytic capacitor Low Profile Light Weight Isolated Input and Output Built-In Overcurrent protection Wide Operating Temperature Range RoHS Compliant

SUW Series, 6 g (Max.) Weight, DC⁄DC Converter

  • SMD mounting type and through-hole mounting type
  • High efficiency (synchronous rectifier circuit)
  • Built-in overcurrent protection circuits
  • Built-in remote on⁄off
  • High reliability not built-in aluminum and tantalum electrolytic capacitor
  • Low Profile
  • Light Weight
  • Isolated Input and Output
  • Built-In Overcurrent protection
  • Wide Operating Temperature Range
  • RoHS Compliant
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-2823-ND SUW101215C 70160850
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Converter; 10.5 W (Max.); + 15/ V; 0.35A; 75 mV (Max.); 750 mV (Max.)
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3500 amps
DC Input Voltage 9.0 to 18.0 volts 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-7512 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 6.3 amps
View Details
DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details