ABB AB Electronic Wholesale - SW003A0A91-SR SW003A0A91-SR

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1262694-SW003A0A91-S R Packaging: Tape and Reel Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 5V Efficiency: 85.5% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 6-SMD Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: Not Applicable Power (W): 15W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1262694-SW003A0A91-S R Packaging: Tape and Reel Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 5V Efficiency: 85.5% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 6-SMD Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: Not Applicable Power (W): 15W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - SW003A0A91-SR
1262694-SW003A0A91-SR
Electronic Wholesale - SW003A0A91-SR 1262694-SW003A0A91-SR
Manufacturer: ABB Embedded Power Win Source Part Number: 1262694-SW003A0A91-S R Packaging: Tape and Reel Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 5V Efficiency: 85.5% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 6-SMD Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: Not Applicable Power (W): 15W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1262694-SW003A0A91-SR
Packaging: Tape and Reel
Type: Isolated Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OVP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Isolation: 2.25kV
Voltage - Output 1: 5V
Efficiency: 85.5%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.lineagepower.com
Manufacturer Package: 6-SMD Module
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: Not Applicable
Power (W): 15W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)

Buy Now
DC DC Converters - SW003A0A91-SR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
SW003A0A91-SR-ND
DC DC Converters SW003A0A91-SR-ND
Isolated Module DC DC Converter 1 Output 5V 3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 3A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SW003A0A91-SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SW003A0A91-SR
Power Supplies - Board Mount - DC DC Converters SW003A0A91-SR
DC DC CONVERTER 5V 15W

DC DC CONVERTER 5V 15W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1262694-SW003A0A91-SR SW003A0A91-SR-ND SW003A0A91-SR
Product Name Electronic Wholesale - SW003A0A91-SR DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details