Cosel U.S.A., Inc. DC DC Converters SUS6123R3C

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.35A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.35A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-2775-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-2775-ND
DC DC Converters 1776-2775-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.35A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.35A 9V - 18V Input

Buy Now Datasheet
Converter; 4.46 W (Max.); 9 to 18 V; 3.3 V; 1.35 A; 20 mV (Max.); 40 mV (Max.) - 70160795 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 4.46 W (Max.); 9 to 18 V; 3.3 V; 1.35 A; 20 mV (Max.); 40 mV (Max.)
70160795
Converter; 4.46 W (Max.); 9 to 18 V; 3.3 V; 1.35 A; 20 mV (Max.); 40 mV (Max.) 70160795
SUS6 Series, 4 g (Max.) Weight, DC⁄DC Converter SMD mounting type and through-hole mounting type High efficiency (synchronous rectifier circuit) Built-in overcurrent protection circuits Built-in remote on⁄off High reliability not built-in aluminum and tantalum electrolytic capacitor Low Profile Light Weight Isolated Input and Output Built-In Overcurrent protection Wide Operating Temperature Range RoHS Compliant

SUS6 Series, 4 g (Max.) Weight, DC⁄DC Converter

  • SMD mounting type and through-hole mounting type
  • High efficiency (synchronous rectifier circuit)
  • Built-in overcurrent protection circuits
  • Built-in remote on⁄off
  • High reliability not built-in aluminum and tantalum electrolytic capacitor
  • Low Profile
  • Light Weight
  • Isolated Input and Output
  • Built-In Overcurrent protection
  • Wide Operating Temperature Range
  • RoHS Compliant
Supplier's Site
Power Supplies - Board Mount - DC DC Converters - SUS6123R3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SUS6123R3C
Power Supplies - Board Mount - DC DC Converters SUS6123R3C
DC DC CONVERTER 3.3V 4.5W

DC DC CONVERTER 3.3V 4.5W

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-2775-ND 70160795 SUS6123R3C
Product Name DC DC Converters Converter; 4.46 W (Max.); 9 to 18 V; 3.3 V; 1.35 A; 20 mV (Max.); 40 mV (Max.) Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Open Frame Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 1.35 amps
DC Input Voltage 9.0 to 18.0 volts 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details