ABB AB DC DC Converters SW003A5F91

Description
Isolated Module DC DC Converter 1 Output 3.3V 3.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 3.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - SW003A5F91-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
SW003A5F91-ND
DC DC Converters SW003A5F91-ND
Isolated Module DC DC Converter 1 Output 3.3V 3.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 3.5A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SW003A5F91
756989-SW003A5F91
Power Supplies Board Mount DCDC Converters - SW003A5F91 756989-SW003A5F91
Manufacturer: ABB Embedded Power Win Source Part Number: 756989-SW003A5F91 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 3.3V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-DIP Module Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: Not Applicable Power (W): 12W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 756989-SW003A5F91
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OVP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Isolation: 2.25kV
Voltage - Output 1: 3.3V
Efficiency: 85%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-DIP Module
Current - Output (Maximum): 3.5A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: Not Applicable
Power (W): 12W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - SW003A5F91 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SW003A5F91
Power Supplies - Board Mount - DC DC Converters SW003A5F91
DC DC CONVERTER 3.3V 12W

DC DC CONVERTER 3.3V 12W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number SW003A5F91-ND 756989-SW003A5F91 SW003A5F91
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - SW003A5F91 Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-24WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
1100Vdc Input, 350W Rugged Industrial Quality DC-DC Converter - HVT 350-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details