Cosel U.S.A., Inc. DC DC Converters SUS6053R3B

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-3569-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-3569-ND
DC DC Converters 1776-3569-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.2A 4.5V - 9V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SUS6053R3B
795845-SUS6053R3B
Power Supplies Board Mount DCDC Converters - SUS6053R3B 795845-SUS6053R3B
Manufacturer: Cosel USA, Inc. Win Source Part Number: 795845-SUS6053R3B Series: * Family Name: SUS6053R3 Categories: Power Supplies - Board Mount Alternative Parts (Cross-Reference): AM4T-0503SZ; PMB03-05S3P3; PC6-5-3.3; EC3SA-05S33; Introduction Date: December 13, 2005 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 795845-SUS6053R3B
Series: *
Family Name: SUS6053R3
Categories: Power Supplies - Board Mount
Alternative Parts (Cross-Reference): AM4T-0503SZ; PMB03-05S3P3; PC6-5-3.3; EC3SA-05S33;
Introduction Date: December 13, 2005
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SUS6053R3B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SUS6053R3B
Power Supplies - Board Mount - DC DC Converters SUS6053R3B
DC DC CONVERTER 3.3V 4W

DC DC CONVERTER 3.3V 4W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-3569-ND 795845-SUS6053R3B SUS6053R3B
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - SUS6053R3B Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details