XP Power DC DC Converters SVR10S05

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 8V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 8V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-SVR10S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-SVR10S05-ND
DC DC Converters 1470-SVR10S05-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 8V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 8V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Xp Power - 76AH2158 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Xp Power
76AH2158
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Xp Power 76AH2158
DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:8V; Input Voltage DC Max:36V RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:8V; Input Voltage DC Max:36V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-SVR10S05-ND 76AH2158
Product Name DC DC Converters Dc-Dc Converter, 5V, 1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details