XP Power DC DC Converters SVR05S12

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-SVR05S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-SVR05S12-ND
DC DC Converters 1470-SVR05S12-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power - 76AH2154 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power
76AH2154
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power 76AH2154
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:500mA; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:15V; Input Voltage DC Max:36V RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:500mA; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:15V; Input Voltage DC Max:36V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-SVR05S12-ND 76AH2154
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Bench Power Supplies - 1225039 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details