ABB AB Electronic Wholesale - SW001A2B91 SW001A2B91

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1262692-SW001A2B91 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 12V Efficiency: 87% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 6-DIP Module Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: Not Applicable Power (W): 14W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1262692-SW001A2B91 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 12V Efficiency: 87% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 6-DIP Module Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: Not Applicable Power (W): 14W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - SW001A2B91
1262692-SW001A2B91
Electronic Wholesale - SW001A2B91 1262692-SW001A2B91
Manufacturer: ABB Embedded Power Win Source Part Number: 1262692-SW001A2B91 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 12V Efficiency: 87% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 6-DIP Module Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: Not Applicable Power (W): 14W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1262692-SW001A2B91
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OVP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Isolation: 2.25kV
Voltage - Output 1: 12V
Efficiency: 87%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.lineagepower.com
Manufacturer Package: 6-DIP Module
Current - Output (Maximum): 1.2A
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: Not Applicable
Power (W): 14W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)

Buy Now
DC DC Converters - SW001A2B91-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
SW001A2B91-ND
DC DC Converters SW001A2B91-ND
Isolated Module DC DC Converter 1 Output 12V 1.2A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.2A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SW001A2B91 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SW001A2B91
Power Supplies - Board Mount - DC DC Converters SW001A2B91
DC DC CONVERTER 12V 14W

DC DC CONVERTER 12V 14W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1262692-SW001A2B91 SW001A2B91-ND SW001A2B91
Product Name Electronic Wholesale - SW001A2B91 DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 24273501 - Radwell International
AMETEK Programmable Power
Specs
DC Output Voltage 60.0 volts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details