Cosel U.S.A., Inc. DC DC Converters SUW101212C

Description
Isolated Module DC DC Converter 2 Output 12V -12V 24V 450mA, 450mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 24V 450mA, 450mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-2822-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-2822-ND
DC DC Converters 1776-2822-ND
Isolated Module DC DC Converter 2 Output 12V -12V 24V 450mA, 450mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 24V 450mA, 450mA 9V - 18V Input

Buy Now Datasheet
Converter; 10.8 W (Max.); + 12/ V; 0.45A; 60 mV (Max.); 600 mV (Max.) - 70160849 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter; 10.8 W (Max.); + 12/ V; 0.45A; 60 mV (Max.); 600 mV (Max.)
70160849
Converter; 10.8 W (Max.); + 12/ V; 0.45A; 60 mV (Max.); 600 mV (Max.) 70160849
SUW Series, 6 g (Max.) Weight, DC⁄DC Converter SMD mounting type and through-hole mounting type High efficiency (synchronous rectifier circuit) Built-in overcurrent protection circuits Built-in remote on⁄off High reliability not built-in aluminum and tantalum electrolytic capacitor Low Profile Light Weight Isolated Input and Output Built-In Overcurrent protection Wide Operating Temperature Range RoHS Compliant

SUW Series, 6 g (Max.) Weight, DC⁄DC Converter

  • SMD mounting type and through-hole mounting type
  • High efficiency (synchronous rectifier circuit)
  • Built-in overcurrent protection circuits
  • Built-in remote on⁄off
  • High reliability not built-in aluminum and tantalum electrolytic capacitor
  • Low Profile
  • Light Weight
  • Isolated Input and Output
  • Built-In Overcurrent protection
  • Wide Operating Temperature Range
  • RoHS Compliant
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-2822-ND 70160849
Product Name DC DC Converters Converter; 10.8 W (Max.); + 12/ V; 0.45A; 60 mV (Max.); 600 mV (Max.)
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4500 amps
DC Input Voltage 9.0 to 18.0 volts 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details