Cosel U.S.A., Inc. DC DC Converters SUW32415B

Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1776-2841-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1776-2841-ND
DC DC Converters 1776-2841-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - SUW32415B - 759856-SUW32415B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SUW32415B
759856-SUW32415B
Power Supplies Board Mount DCDC Converters - SUW32415B 759856-SUW32415B
Manufacturer: Cosel USA, Inc. Win Source Part Number: 759856-SUW32415B Series: * Categories: Power Supplies - Board Mount Alternative Parts (Cross-Reference): REC3-2415DRWZ/H4/A/C TRL; PXC-M03-24WD15-T; REC3-2415DRWZ/H6/A/C TRL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 759856-SUW32415B
Series: *
Categories: Power Supplies - Board Mount
Alternative Parts (Cross-Reference): REC3-2415DRWZ/H4/A/CTRL; PXC-M03-24WD15-T; REC3-2415DRWZ/H6/A/CTRL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SUW32415B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SUW32415B
Power Supplies - Board Mount - DC DC Converters SUW32415B
DC DC CONVERTER +/-15V 3W

DC DC CONVERTER +/-15V 3W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1776-2841-ND 759856-SUW32415B SUW32415B
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - SUW32415B Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
DC-DC Converters - CN200A110-5/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-10012-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 7.1 amps
View Details
2 suppliers